Manufacturer: Texas Instruments
Win Source Part Number: 1115343-UC2827DW-1G4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1115343-UC2827DW-1G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DW-1G4 |
| Configuration / Function | Full-Bridge, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 24-SOIC |
| Life Cycle Stage | Maturity; Active |