The UC2834DW is a high-efficiency linear regulator in a 16-pin SOIC package, designed for low input-output differential applications with external pass devices. It supports both positive and negative regulator topologies through integrated precision references and includes a current sense amplifier with adjustable threshold, under- and over-voltage fault detection with programmable delay, and a 100mA crowbar output for over-voltage protection. The device operates from -40°C to +85°C and features a driver capable of 200mA sink or source current, a 1.5V reference with ±1.5% tolerance, and thermal shutdown. The SOIC-16 package has dimensions of 507mm in length, 12.83mm in width, and 5080µm in height.
High Efficiency Linear Regulator 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275735-UC2834DW
Packaging: Tube
Type: Positive Fixed and Negative Fixed
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Voltage - Input: 5 V ~ 35 V
Number of Outputs: 2
Family Name: UC2834
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC2834NG4; UC2834QTRG3; UC2834L;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-SOIC
5-A, 36-V, linear voltage regulator 16-SOIC -40 to 85 Product overview: UC2834DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834DW can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 2OUT 16SOIC
IC LNR REG CTRLR 2OUT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC2834DW | 1275735-UC2834DW | 296-2797-5-ND | 757-UC2834DW | UC2834DW | UC2834DW |
| Product Name | UC2834 High Efficiency Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2834DW | Voltage Regulators - Linear Regulator Controllers | SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC,PDIP,PLCC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | ||||
| Vout Tolerance | 4 % | |||||
| VIN | 5 to 35 volts | 5 to 35 volts | 35 volts |