Buck Pulse Width Modulator Stepdown Voltage Regulator 8-PDIP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP
SWITCHING CONTROLLER, VOLTAGE-MO
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2573N | 296-11158-5-ND | UC2573N | UC2573N | UC2573N |
| Product Name | UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Special Features | Enable | ||||
| Output Voltage | 1.5 to 30 volts | ||||
| IOUT | 0.5000 amps |