High Efficiency, Synchronous, Step-down (Buck) Controllers 18-PDIP -40 to 85
SWITCHING CONTROLLER
IC REG CTRLR BUCK 18DIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2874N-1G4 | UC2874N-1G4 | UC2874N-1G4 | UC2874N-1G4 |
| Product Name | UC2874-1 High Efficiency, Synchronous, Step-down (Buck) Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 9 to 36 volts | 9 to 36 volts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |