Texas Instruments UC2836 High Efficiency Regulator Controller UC2836D

Description
High Efficiency Regulator Controller 8-SOIC -25 to 85
Request a Quote Datasheet
Description
High Efficiency Regulator Controller 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2836 High Efficiency Regulator Controller - UC2836D - Texas Instruments
Dallas, TX, United States
UC2836 High Efficiency Regulator Controller
UC2836D
UC2836 High Efficiency Regulator Controller UC2836D
High Efficiency Regulator Controller 8-SOIC -25 to 85

High Efficiency Regulator Controller 8-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 35V 600mA SOIC LDO Voltage Regulator IC
757-UC2836D
2.5V 35V 600mA SOIC LDO Voltage Regulator IC 757-UC2836D
LDO Cntrlr REG Adjustable 2.5V to 35V 600mA 8-Pin SOIC Tube Product overview: UC2836D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 35V, 600mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 35V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2836D can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Adjustable 2.5V to 35V 600mA 8-Pin SOIC Tube Product overview: UC2836D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 35V, 600mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 35V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2836D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836D - 1115360-UC2836D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836D
1115360-UC2836D
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836D 1115360-UC2836D
Manufacturer: Texas Instruments Win Source Part Number: 1115360-UC2836D Packaging: Tube/Rail Type: Positive Adjustable Voltage - Input: 5.2 V to 35 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 3.75mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115360-UC2836D
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 5.2 V to 35 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 3.75mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-2799-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-2799-5-ND
Voltage Regulators - Linear Regulator Controllers 296-2799-5-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2836D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2836D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2836D
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2836D
PMIC - Voltage Regulators - Linear Regulator Controllers UC2836D
IC LNR REG CTRLR 1OUT 8SOIC

IC LNR REG CTRLR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UC2836D 757-UC2836D 1115360-UC2836D 296-2799-5-ND UC2836D UC2836D
Product Name UC2836 High Efficiency Regulator Controller 2.5V 35V 600mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836D Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 2 %
VIN 6 to 40 volts 5.2 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25890HRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers