Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843ADTRG4 UC2843ADTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115380-UC2843ADTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Alternative Parts (Cross-Reference): UC2843AD8TR; UC2843ADWTR; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115380-UC2843ADTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Alternative Parts (Cross-Reference): UC2843AD8TR; UC2843ADWTR; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843ADTRG4 - 1115380-UC2843ADTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843ADTRG4
1115380-UC2843ADTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843ADTRG4 1115380-UC2843ADTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115380-UC2843ADTRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Alternative Parts (Cross-Reference): UC2843AD8TR; UC2843ADWTR; UC2843ADWG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115380-UC2843ADTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Alternative Parts (Cross-Reference): UC2843AD8TR; UC2843ADWTR; UC2843ADWG4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1115380-UC2843ADTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843ADTRG4
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1900598P - RS Components, Ltd.
Specs
IOUT 0.2500 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1607ACPZN001-R7 - 910611-ADP1607ACPZN001-R7 - Win Source Electronics
Specs
Package Type Other; 6-LFCSP-UD (2x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details