Texas Instruments High-Performance Analog DC DC Switching Controllers UC2825QTR

Description
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC2825QTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC2825QTR-ND
DC DC Switching Controllers UC2825QTR-ND
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC2825QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC2825QTR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2825QTR
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2825QTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2825QTR
PMIC - Voltage Regulators - DC DC Switching Controllers UC2825QTR
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site Datasheet
DC DC Switching Controllers - UC2825QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2825QTR
DC DC Switching Controllers UC2825QTR
Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
DC DC Switching Controllers - UC2825QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2825QTR
DC DC Switching Controllers UC2825QTR
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC2825QTR-ND UC2825QTR UC2825QTR UC2825QTR UC2825QTR
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
fsw 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details