Texas Instruments UC2834 High Efficiency Linear Regulator UC2834Q

Description
High Efficiency Linear Regulator 20-PLCC -40 to 85
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 20-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2834 High Efficiency Linear Regulator - UC2834Q - Texas Instruments
Dallas, TX, United States
UC2834 High Efficiency Linear Regulator
UC2834Q
UC2834 High Efficiency Linear Regulator UC2834Q
High Efficiency Linear Regulator 20-PLCC -40 to 85

High Efficiency Linear Regulator 20-PLCC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-UC2834Q
Power Management IC 757-UC2834Q
High Efficiency Linear Regulator 20-PLCC -40 to 85 Product overview: UC2834Q from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834Q can be used for catalog matching and distributor lookup.

High Efficiency Linear Regulator 20-PLCC -40 to 85 Product overview: UC2834Q from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2834Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - UC2834Q-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
UC2834Q-ND
Voltage Regulators - Linear Regulator Controllers UC2834Q-ND
Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 20-PLCC (9x9)

Buy Now Datasheet
Electronic Wholesale - UC2834Q - 1275737-UC2834Q - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UC2834Q
1275737-UC2834Q
Electronic Wholesale - UC2834Q 1275737-UC2834Q
Manufacturer: Texas Instruments Win Source Part Number: 1275737-UC2834Q Packaging: Tube Type: Positive Fixed and Negative Fixed Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Voltage - Input: 5 V ~ 35 V Number of Outputs: 2 Family Name: UC2834 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC2834N; UC2834L; UC2834DWTRG4; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275737-UC2834Q
Packaging: Tube
Type: Positive Fixed and Negative Fixed
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Voltage - Input: 5 V ~ 35 V
Number of Outputs: 2
Family Name: UC2834
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC2834N; UC2834L; UC2834DWTRG4;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2834Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2834Q
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834Q
IC LNR REG CTRLR 2OUT 20PLCC

IC LNR REG CTRLR 2OUT 20PLCC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC2834Q 757-UC2834Q UC2834Q-ND 1275737-UC2834Q UC2834Q
Product Name UC2834 High Efficiency Linear Regulator Power Management IC Voltage Regulators - Linear Regulator Controllers Electronic Wholesale - UC2834Q Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,PDIP,PLCC Other; PLCC Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 4 %
VIN 5 to 35 volts 35 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details