Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100
IC REG LIN 2.1V 3A DDPAK/TO263-5
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC282TDKTTT-2G3 | UC282TDKTTT-2G3 |
| Product Name | UC282-2 Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | |
| Package Type | Other; DDPAK/TO-263,TO-220 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | |
| Output Voltage | 2.1 volts |