Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3823QTR UC3823QTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 808902-UC3823QTR Packaging: Reel Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 340kHz ~ 460kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-LCC (J-Lead) Duty Cycle (Maximum): 85% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Part Number Series: UC3823 Voltage - Supply (Vcc/Vdd): 8.4V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808902-UC3823QTR Packaging: Reel Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 340kHz ~ 460kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-LCC (J-Lead) Duty Cycle (Maximum): 85% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Part Number Series: UC3823 Voltage - Supply (Vcc/Vdd): 8.4V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3823QTR - 808902-UC3823QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3823QTR
808902-UC3823QTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3823QTR 808902-UC3823QTR
Manufacturer: Texas Instruments Win Source Part Number: 808902-UC3823QTR Packaging: Reel Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 340kHz ~ 460kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-LCC (J-Lead) Duty Cycle (Maximum): 85% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Part Number Series: UC3823 Voltage - Supply (Vcc/Vdd): 8.4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 808902-UC3823QTR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 340kHz ~ 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-LCC (J-Lead)
Duty Cycle (Maximum): 85%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Part Number Series: UC3823
Voltage - Supply (Vcc/Vdd): 8.4V ~ 30V

Buy Now
DC DC Switching Controllers - UC3823QTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3823QTR-ND
DC DC Switching Controllers UC3823QTR-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC3823QTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC3823QTR
PMIC - Voltage Regulators - DC DC Switching Controllers UC3823QTR
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site Datasheet
DC DC Switching Controllers - UC3823QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3823QTR
DC DC Switching Controllers UC3823QTR
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 808902-UC3823QTR UC3823QTR-ND UC3823QTR UC3823QTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3823QTR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost, Flyback, Forward Converter Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Ramp, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp, Soft Start
fsw 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 9228301 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-26
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR-T - 076718-A8293SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.71 to 19.04 volts
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details