Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137774-UC3705DTRG4
Packaging: Tape & Reel
Number of Drivers: 1
Weight: 72.603129 mg
Number of Pins: 8
Number of Outputs: 1
Output Current: 1.5 A
Rise Time: 90 ns
Fall Time: 60 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Element Configuration: Single
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1137774-UC3705DTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3705DTRG4 |
| Package Type | SOIC; Other; SOIC |