High Efficiency Regulator Controller 8-PDIP -25 to 85
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
LDO Cntrlr REG Fixed 5V 600mA 8-Pin PDIP Tube Product overview: UC2835N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC2835N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275740-UC2835N
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: -25°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 5.2 V ~ 35 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: UC2835
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.75mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MIC5156-5.0BN; MIC5156-5.0YN; UC2835L;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC LNR REG CTRLR 1OUT 8DIP
IC LNR REG CTRLR 1OUT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC2835N | UC2835N-ND | 757-UC2835N | 1275740-UC2835N | UC2835N | UC2835N |
| Product Name | UC2835 High Efficiency Regulator Controller | Voltage Regulators - Linear Regulator Controllers | 5V 600mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2835N | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-PDIP | |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | ||||
| Vout Tolerance | 2 % | |||||
| VIN | 6 to 40 volts | 5.2 to 35 volts |