Voltage Regulator 10-TO-100 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 127436-LM723CH/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Frequency Control
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-100-10
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
PSRR: 86dB to 74dB (50Hz to 10kHz)
Maximum Output Voltage: 37V
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
150 mA Adjustable Output Linear Regulator / LDO 10-TO-100 0 to 70 Product overview: LM723CH/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723CH/NOPB can be used for catalog matching and distributor lookup.
Linear Voltage Regulators Vtg Reg
IC REG LIN POS ADJ 150MA TO100
IC REG LIN POS ADJ 150MA TO100
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM723CH/NOPB | 127436-LM723CH/NOPB | 296-43507-5-ND | 776-LM723CH/NOPB | LM723CH/NOPB | LM723CH/NOPB | LM723CH/NOPB |
| Product Name | LM723C Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM723CH/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; PDIP,TO-100 | Other; TO-100-10 | Other; TO-100-10 Metal Can | Other; TO-100 | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Internal Current Limit; Current Limit, Frequency Control | Short Circuit | Internal Current Limit; Current Limit, Frequency Control | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 9.5 to 40 volts | 40 volts | 40 volts | 40 volts |