Texas Instruments LM79L05 Series 3-Terminal Negative Regulators LM79L05ACZ/LFT1

Description
Series 3-Terminal Negative Regulators 3-TO-92
Request a Quote Datasheet
Description
Series 3-Terminal Negative Regulators 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM79L05 Series 3-Terminal Negative Regulators - LM79L05ACZ/LFT1 - Texas Instruments
Dallas, TX, United States
LM79L05 Series 3-Terminal Negative Regulators
LM79L05ACZ/LFT1
LM79L05 Series 3-Terminal Negative Regulators LM79L05ACZ/LFT1
Series 3-Terminal Negative Regulators 3-TO-92

Series 3-Terminal Negative Regulators 3-TO-92

Buy Now Datasheet
 - LM79L05ACZ/LFT1 - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, -5V, BIPolar, PBCY3

Fixed Negative Standard Regulator, -5V, BIPolar, PBCY3

Supplier's Site Datasheet
 - LM79L05ACZ/LFT1 - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, -5V, BIPolar, PBCY3

Fixed Negative Standard Regulator, -5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52656-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52656-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52656-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52656-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52656-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52656-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM79L05ACZ/LFT1
LDO Voltage Regulator IC 776-LM79L05ACZ/LFT1
100-mA, negative linear voltage regulator 3-TO-92 Product overview: LM79L05ACZ/LFT1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACZ/LFT1 can be used for catalog matching and distributor lookup.

100-mA, negative linear voltage regulator 3-TO-92 Product overview: LM79L05ACZ/LFT1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACZ/LFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1139628-LM79L05ACZ/LFT1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1139628-LM79L05ACZ/LFT1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1139628-LM79L05ACZ/LFT1
Win Source Part Number: 1139628-LM79L05ACZ/L FT1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 70°C PSRR: 50dB (120Hz) Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LM79L05ACZLFT1; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52656-6-ND,296-5 2656-6,2156-LM79L05A CZ/LFT1-TI,296-52656 -2,296-52656-1,TEXNS CLM79L05ACZ/LFT1,LM7 9L05ACZ/LFT1-ND Base Product Number: LM79L05

Win Source Part Number: 1139628-LM79L05ACZ/LFT1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 70°C
PSRR: 50dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM79L05ACZLFT1;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52656-6-ND,296-52656-6,2156-LM79L05ACZ/LFT1-TI,296-52656-2,296-52656-1,TEXNSCLM79L05ACZ/LFT1,LM79L05ACZ/LFT1-ND
Base Product Number: LM79L05

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM79L05ACZ/LFT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM79L05ACZ/LFT1
PMIC - Voltage Regulators - Linear LM79L05ACZ/LFT1
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM79L05ACZ/LFT1
Linear Voltage Regulators LM79L05ACZ/LFT1
Linear Voltage Regulators Series 3-Terminal Negative Regulators 3-TO-92

Linear Voltage Regulators Series 3-Terminal Negative Regulators 3-TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM79L05ACZ/LFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM79L05ACZ/LFT1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM79L05ACZ/LFT1
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM79L05ACZ/LFT1 LM79L05ACZ/LFT1 296-52656-2-ND 776-LM79L05ACZ/LFT1 1139628-LM79L05ACZ/LFT1 LM79L05ACZ/LFT1 LM79L05ACZ/LFT1 LM79L05ACZ/LFT1
Product Name LM79L05 Series 3-Terminal Negative Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOIC,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3 TO-92; Other; Tape & Reel (TR),Cut Tape (CT) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers