Voltage Regulator 10-TO-100 -55 to 150
Adjustable LDO Linear Regulator 150mA 2V-37V 40V In TO-100 Product overview: LM723H/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723H/NOPB can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
Linear Voltage Regulators Vtg Reg
IC REG LIN POS ADJ 150MA TO100
IC REG LIN POS ADJ 150MA TO100
IC REG LIN POS ADJ 150MA TO100
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM723H/NOPB | 776-LM723H/NOPB | LM723H/NOPB-ND | LM723H/NOPB | LM723H/NOPB | 815-LM723H/NOPB | LM723H/NOPB |
| Product Name | LM723 Voltage Regulator | 150mA 2V 37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LIN POS ADJ 150MA TO100 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TO-100 | Other; TO-100 | Other; TO-100-10 Metal Can | Other; TO-100-10 Metal Can | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Short Circuit | Internal Current Limit; Current Limit, Frequency Control | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 9.5 to 40 volts | 40 volts | 40 volts |