36-V, 4-A synchronous converter in an enhanced EMI QFN package with wettable flank and external pad 13-WQFN-HR -40 to 150 Product overview: LM60440ARPKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM60440ARPKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1140108-LM60440ARPKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 13-PowerWFQFN
Supplier Device Package: 13-WQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM60440ARPKRTR,2
Base Product Number: LM60440
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
36V 4A SYNC BUCK REGULATOR
36V 4A SYNC BUCK REGULATOR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
IC REG BUCK ADJ 4A 13WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM60440ARPKR | 1140108-LM60440ARPKR | 296-LM60440ARPKRCT-ND | LM60440ARPKR | LM60440ARPKR | LM60440ARPKR | LM60440ARPKR |
| Product Name | QFN Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 13-PowerWFQFN | Other; 13-PowerWFQFN | Other; 13-PowerWFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |