Texas Instruments LM79L15 Series 3-Terminal Negative Regulators LM79L15ACM

Description
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM79L15 Series 3-Terminal Negative Regulators - LM79L15ACM - Texas Instruments
Dallas, TX, United States
LM79L15 Series 3-Terminal Negative Regulators
LM79L15ACM
LM79L15 Series 3-Terminal Negative Regulators LM79L15ACM
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM79L15ACM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM79L15ACM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM79L15ACM-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
 - LM79L15ACM - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM79L15ACM - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
-15V 100mA -35V SOIC LDO Voltage Regulator IC
776-LM79L15ACM
-15V 100mA -35V SOIC LDO Voltage Regulator IC 776-LM79L15ACM
-15V 100mA Neg LDO Regulator, 8-SOIC, -35V In Product overview: LM79L15ACM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 100mA, -35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 100mA, -35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L15ACM can be used for catalog matching and distributor lookup.

-15V 100mA Neg LDO Regulator, 8-SOIC, -35V In Product overview: LM79L15ACM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 100mA, -35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 100mA, -35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L15ACM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM79L15ACM - 1200799-LM79L15ACM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM79L15ACM
1200799-LM79L15ACM
PMIC - PMIC - Voltage Regulators - Linear - LM79L15ACM 1200799-LM79L15ACM
Manufacturer: Texas Instruments Win Source Part Number: 1200799-LM79L15ACM Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Configuration: Negative Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C PSRR: 50dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LM79 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -15V Voltage - Input (Maximum): -35V Current - Quiescent (Iq): 6mA

Manufacturer: Texas Instruments
Win Source Part Number: 1200799-LM79L15ACM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
PSRR: 50dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LM79
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -35V
Current - Quiescent (Iq): 6mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM79L15ACM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM79L15ACM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM79L15ACM
IC REG LINEAR -15V 100MA 8SOIC

IC REG LINEAR -15V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM79L15ACM
Linear Voltage Regulators LM79L15ACM
Linear Voltage Regulators Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Linear Voltage Regulators Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM79L15ACM LM79L15ACM-ND LM79L15ACM 776-LM79L15ACM 1200799-LM79L15ACM LM79L15ACM LM79L15ACM
Product Name LM79L15 Series 3-Terminal Negative Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -15V 100mA -35V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM79L15ACM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 Other; SOIC SOIC; Other; 8-SOIC SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -15 volts -15 volts -15 volts 15 volts -15 volts
Unlock Full Specs
to access all available technical data