Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-PowerVFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317702-LM62460Q5RPH
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 6A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 16-VQFN-HR (4.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LM62460Q5RPHRQ1T
RoHS Status: ROHS3 Compliant
6-A AUTOMOTIVE BUCK CONVERTER OP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 6A 16-PowerVFQFN
6-A AUTOMOTIVE BUCK CONVERTER OP
IC REG BUCK 5V 6A 16VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM62460Q5RPHRQ1CT-ND | 1317702-LM62460Q5RPHRQ1 | LM62460Q5RPHRQ1 | LM62460Q5RPHRQ1 | LM62460Q5RPHRQ1 | LM62460Q5RPHRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts |