Texas Instruments LM78L12 3-Terminal Positive Regulators LM78L12ACZ/NOPB

Description
3-Terminal Positive Regulators 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Regulators 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78L12 3-Terminal Positive Regulators - LM78L12ACZ/NOPB - Texas Instruments
Dallas, TX, United States
LM78L12 3-Terminal Positive Regulators
LM78L12ACZ/NOPB
LM78L12 3-Terminal Positive Regulators LM78L12ACZ/NOPB
3-Terminal Positive Regulators 3-TO-92 0 to 125

3-Terminal Positive Regulators 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L12ACZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L12ACZ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L12ACZ/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78L12ACZ/NOPB - 1055006-LM78L12ACZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78L12ACZ/NOPB
1055006-LM78L12ACZ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM78L12ACZ/NOPB 1055006-LM78L12ACZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055006-LM78L12ACZ/N OPB Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: LM78L Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 3mA PSRR: 54dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): L78L12ACZTR; L78L12ACZ; L78L12ABZ; L78L12CDTR; Introduction Date: November 17, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1055006-LM78L12ACZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: LM78L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 3mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L78L12ACZTR; L78L12ACZ; L78L12ABZ; L78L12CDTR;
Introduction Date: November 17, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Corby, Northants, United Kingdom
Voltage Regulators
5359981
Voltage Regulators 5359981
Texas Instruments LM78L12ACZ/NOPB

Texas Instruments LM78L12ACZ/NOPB

Supplier's Site
Corby, Northants, United Kingdom
Voltage Regulators
1025718
Voltage Regulators 1025718
Texas Instruments LM78L12ACZ/NOPB

Texas Instruments LM78L12ACZ/NOPB

Supplier's Site
Corby, Northants, United Kingdom
Voltage Regulators
5359981P
Voltage Regulators 5359981P
Texas Instruments LM78L12ACZ/NOPB

Texas Instruments LM78L12ACZ/NOPB

Supplier's Site
 - LM78L12ACZ/NOPB - Rochester Electronics
Newburyport, MA, United States
LM78L12 - 100-mA Fixed Output Linear Regulator

LM78L12 - 100-mA Fixed Output Linear Regulator

Supplier's Site Datasheet
Singapore, Singapore
12V 100mA LDO Voltage Regulator IC
776-LM78L12ACZ/NOPB
12V 100mA LDO Voltage Regulator IC 776-LM78L12ACZ/NOPB
12V 100mA LDO TO-92 Linear Voltage Regulator Product overview: LM78L12ACZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L12ACZ/NOPB can be used for catalog matching and distributor lookup.

12V 100mA LDO TO-92 Linear Voltage Regulator Product overview: LM78L12ACZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L12ACZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78L12ACZ/NOPB
Linear Voltage Regulators LM78L12ACZ/NOPB
Linear Voltage Regulators 3-Terminal Pos Reg

Linear Voltage Regulators 3-Terminal Pos Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L12ACZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L12ACZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L12ACZ/NOPB
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L12ACZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L12ACZ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L12ACZ/NOPB
LM78L 100-MA FIXED OUTPUT LINEAR

LM78L 100-MA FIXED OUTPUT LINEAR

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L12ACZ/NOPB
PMIC - Voltage Regulators - Linear LM78L12ACZ/NOPB
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM78L12ACZ/NOPB LM78L12ACZ/NOPB-ND 1055006-LM78L12ACZ/NOPB 5359981 5359981P LM78L12ACZ/NOPB 776-LM78L12ACZ/NOPB LM78L12ACZ/NOPB LM78L12ACZ/NOPB LM78L12ACZ/NOPB LM78L12ACZ/NOPB
Product Name LM78L12 3-Terminal Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM78L12ACZ/NOPB Voltage Regulators Voltage Regulators 12V 100mA LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-92 Other; TO-92 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data