5 Volt Regulator 3-TO-220 0 to 70
5V LDO Regulator, 1A, TO-220, 35V In, 2V Dropout Product overview: LM7805CT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7805CT/NOPB can be used for catalog matching and distributor lookup.
Positive Voltage Regulator 5V 1A TO220
Positive Voltage Regulator 5V 1A TO220
Positive Voltage Regulator 5V 1A TO220
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Manufacturer: Texas Instruments
Win Source Part Number: 779369-LM7805CT/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: LM7805
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): KA7805AETSTU; KA7805AETSTUNL; LM340AT-5; KA7805AE_NL;
Introduction Date: February 17, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1A TO220-3
IC REG LINEAR 5V 1A TO220-3
Linear Voltage Regulators 5 Volt Reg
IC REG LINEAR 5V 1A TO220-3
80dB@(120Hz) 1A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM7805CT/NOPB | 776-LM7805CT/NOPB | 9222369 | 7968060P | 296-47192-ND | 779369-LM7805CT/NOPB | LM7805CT/NOPB | LM7805CT/NOPB | LM7805CT/NOPB | LM7805CT/NOPB | LM7805CT/NOPB |
| Product Name | LM7805C 5 Volt Regulator | 5V 1A 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM7805CT/NOPB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Package Type | Other; TO-220 | Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||||
| IOUT | 1 amps | 1.5 amps | 1 amps | 1 amps | 1.5 amps | 1.5 amps | 1 amps |