3-Terminal Positive Regulators 8-DSBGA -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DSBGA
100-mA, 30-V, linear voltage regulator 8-DSBGA -40 to 85 Product overview: LM78L09ITPX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L09ITPX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 103778-LM78L09ITPX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 2mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR 9V 100MA 8USMD
Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-DSBGA -40 to 85
IC REG LINEAR 9V 100MA 8USMD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM78L09ITPX/NOPB | 296-44723-2-ND | 776-LM78L09ITPX/NOPB | 103778-LM78L09ITPX/NOPB | LM78L09ITPX/NOPB | LM78L09ITPX/NOPB | LM78L09ITPX/NOPB |
| Product Name | LM78L09 3-Terminal Positive Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM78L09ITPX/NOPB | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 8-UFBGA, DSBGA | Other; 8-DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts |