Texas Instruments LM78L15 3-Terminal Positive Regulators LM78L15ACMX

Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78L15 3-Terminal Positive Regulators - LM78L15ACMX - Texas Instruments
Dallas, TX, United States
LM78L15 3-Terminal Positive Regulators
LM78L15ACMX
LM78L15 3-Terminal Positive Regulators LM78L15ACMX
3-Terminal Positive Regulators 8-SOIC 0 to 125

3-Terminal Positive Regulators 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
15V 100mA 35V SOIC LDO Voltage Regulator IC
776-LM78L15ACMX
15V 100mA 35V SOIC LDO Voltage Regulator IC 776-LM78L15ACMX
15V LDO Regulator, 100mA, 35V In, SOIC, 125°C Product overview: LM78L15ACMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L15ACMX can be used for catalog matching and distributor lookup.

15V LDO Regulator, 100mA, 35V In, SOIC, 125°C Product overview: LM78L15ACMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L15ACMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78L15ACMX - 85886-LM78L15ACMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78L15ACMX
85886-LM78L15ACMX
PMIC - PMIC - Voltage Regulators - Linear - LM78L15ACMX 85886-LM78L15ACMX
Manufacturer: Texas Instruments Win Source Part Number: 85886-LM78L15ACMX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: LM78L Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Operating Supply Current: 3mA PSRR: 51dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): L78L15ACD13TR; L78L15CD-TR; UPC78L15J-A; UPC78L15J; Introduction Date: February 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 85886-LM78L15ACMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: LM78L
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 3mA
PSRR: 51dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L78L15ACD13TR; L78L15CD-TR; UPC78L15J-A; UPC78L15J;
Introduction Date: February 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM78L15ACMX - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36291-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36291-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36291-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78L15ACMX
Linear Voltage Regulators LM78L15ACMX
Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-SOIC 0 to 125

Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L15ACMX - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L15ACMX
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L15ACMX
IC REG LIN FIXED POS STD REG 15V

IC REG LIN FIXED POS STD REG 15V

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L15ACMX - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L15ACMX
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L15ACMX
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM78L15ACMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L15ACMX
PMIC - Voltage Regulators - Linear LM78L15ACMX
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L15ACMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L15ACMX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L15ACMX
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM78L15ACMX 776-LM78L15ACMX 85886-LM78L15ACMX LM78L15ACMX 296-36291-2-ND LM78L15ACMX LM78L15ACMX LM78L15ACMX LM78L15ACMX
Product Name LM78L15 3-Terminal Positive Regulators 15V 100mA 35V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78L15ACMX Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers