Series 3-Terminal Negative Regulators 3-TO-92
100-mA, negative linear voltage regulator 3-TO-92 Product overview: LM79L12ACZ/LFT4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L12ACZ/LFT4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Fixed Negative Standard Regulator, -12V, BIPolar, PBCY3
Fixed Negative Standard Regulator, -12V, BIPolar, PBCY3
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
Linear Voltage Regulators Series 3-Terminal Negative Regulators 3-TO-92
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L12ACZ/LFT4 | 776-LM79L12ACZ/LFT4 | 296-LM79L12ACZ/LFT4CT-ND | LM79L12ACZ/LFT4 | LM79L12ACZ/LFT4 | LM79L12ACZ/LFT4 | LM79L12ACZ/LFT4 |
| Product Name | LM79L12 Series 3-Terminal Negative Regulators | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||
| Output Voltage | -12 volts | -12 volts | -12 volts | -12 volts |