Series 3-Terminal Negative Regulators 6-DSBGA 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1055027-LM79L05ACTL/
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DSBGA
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 6mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
100-mA, negative linear voltage regulator 6-DSBGA 0 to 70 Product overview: LM79L05ACTL/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACTL/NOPB
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Fixed Negative Standard Regulator, 5V, BIPolar, PBGA6
Linear Voltage Regulators Series 3-Terminal Negative Regulators 6-DSBGA 0 to 70
IC REG LINEAR -5V 100MA 6DSBGA
IC REG LINEAR -5V 100MA 6DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L05ACTL/NOPB | 1055027-LM79L05ACTL/NOPB | 776-LM79L05ACTL/NOPB | 296-36324-6-ND | LM79L05ACTL/NOPB | LM79L05ACTL/NOPB | LM79L05ACTL/NOPB | LM79L05ACTL/NOPB |
| Product Name | LM79L05 Series 3-Terminal Negative Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACTL/NOPB | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | ||||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA,SOIC,TO-92 | Other; 6-DSBGA | Other; 6-WFBGA, DSBGA | Other; DSBGA6 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 volts | -5 volts |