Texas Instruments LM79L05 Series 3-Terminal Negative Regulators LM79L05ACM/NOPB

Description
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM79L05 Series 3-Terminal Negative Regulators - LM79L05ACM/NOPB - Texas Instruments
Dallas, TX, United States
LM79L05 Series 3-Terminal Negative Regulators
LM79L05ACM/NOPB
LM79L05 Series 3-Terminal Negative Regulators LM79L05ACM/NOPB
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Series 3-Terminal Negative Regulators 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Regulators - 5361423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5361423
Voltage Regulators 5361423
Voltage regulator,LM79L05ACM -5V

Voltage regulator,LM79L05ACM -5V

Supplier's Site
Voltage Regulators - 5361423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5361423P
Voltage Regulators 5361423P
Voltage regulator,LM79L05ACM -5V

Voltage regulator,LM79L05ACM -5V

Supplier's Site
Voltage Regulators - 1025755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025755
Voltage Regulators 1025755
Voltage regulator,LM79L05ACM -5V

Voltage regulator,LM79L05ACM -5V

Supplier's Site
Singapore, Singapore
-5V 100mA SOIC LDO Voltage Regulator IC
776-LM79L05ACM/NOPB
-5V 100mA SOIC LDO Voltage Regulator IC 776-LM79L05ACM/NOPB
-5V 100mA Negative LDO Regulator, 8-SOIC, 5% Acc Product overview: LM79L05ACM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACM/NOPB can be used for catalog matching and distributor lookup.

-5V 100mA Negative LDO Regulator, 8-SOIC, 5% Acc Product overview: LM79L05ACM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM79L05ACM/NOPB - Rochester Electronics
Newburyport, MA, United States
LM79L05 - 3-Terminal, Negative Voltage Regulator

LM79L05 - 3-Terminal, Negative Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM79L05ACM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM79L05ACM/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM79L05ACM/NOPB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACM/NOPB - 1200790-LM79L05ACM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACM/NOPB
1200790-LM79L05ACM/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACM/NOPB 1200790-LM79L05ACM/NOPB
Win Source Part Number: 1200790-LM79L05ACM/N OPB Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: LM79L05AC Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA PSRR: 50dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: -35V Alternative Parts (Cross-Reference): TS79L05CS RL; TS79L05CS; L79L05ACD; Introduction Date: September 24, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Win Source Part Number: 1200790-LM79L05ACM/NOPB
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: LM79L05AC
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 50dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: -35V
Alternative Parts (Cross-Reference): TS79L05CS RL; TS79L05CS; L79L05ACD;
Introduction Date: September 24, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM79L05ACM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM79L05ACM/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM79L05ACM/NOPB
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM79L05ACM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM79L05ACM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM79L05ACM/NOPB
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM79L05ACM/NOPB
Linear Voltage Regulators LM79L05ACM/NOPB
Linear Voltage Regulators -5.0V/100 Ma Vreg

Linear Voltage Regulators -5.0V/100 Ma Vreg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM79L05ACM/NOPB 5361423 5361423P 776-LM79L05ACM/NOPB LM79L05ACM/NOPB LM79L05ACM/NOPB-ND 1200790-LM79L05ACM/NOPB LM79L05ACM/NOPB LM79L05ACM/NOPB LM79L05ACM/NOPB
Product Name LM79L05 Series 3-Terminal Negative Regulators Voltage Regulators Voltage Regulators -5V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACM/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOIC,TO-92 SOIC; Other; Soic SOIC; Other; SOIC Other; SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts -5 volts 5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25713BRSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details