Manufacturer: Texas Instruments
Win Source Part Number: 801917-LM73605RNPR
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 30-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 34.2V
Manufacturer Package: 30-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5A 30-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 30WQFN
IC REG BUCK ADJUSTABLE 5A 30WQFN
IC REG BUCK ADJ 5A 30WQFN
Switching Voltage Regulators 3.5V to 36V 5A Synch Step-Down VConverter
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801917-LM73605RNPR | 296-49518-2-ND | LM73605RNPR | LM73605RNPR | LM73605RNPR | LM73605RNPR | LM73605RNPR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM73605RNPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 34.2 volts | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |