The LM723E/883 is a voltage regulator in a 20-pin LCCC package, designed for series regulator applications with output currents up to 150 mA without external transistors and extendable beyond 10 A with external devices. It supports input voltages up to 40 V and adjustable output voltages from 2 V to 37 V, usable as either a linear or switching regulator. The device operates over a temperature range of -55 °C to 125 °C and features provision for linear or foldback current limiting. Pin 5 is connected to the case.
Voltage Regulator 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM723E/883 |
| Product Name | LM723QML Voltage Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CDIP,LCCC,TO-100 |
| Special Features | Input Overcurrent Protection; Overcurrent Protection |