The LM5575MHX is a step-down switching regulator designed by Texas Instruments, capable of handling input voltages from 6V to 75V and delivering a continuous output current of 1.5A. It features an integrated 330m,Ѷ N-channel MOSFET, which enhances efficiency and reduces the number of external components required for design. The output voltage is adjustable down to 1.225V, with a feedback reference accuracy of 1.5%. This regulator employs an Emulated Current Mode control architecture, providing excellent line regulation and a fast load transient response. The operating frequency can be adjusted between 50kHz and 500kHz using a single resistor, allowing for optimization of size and efficiency. Additionally, it includes built-in protections such as cycle-by-cycle current limit, thermal shutdown, and remote shutdown capabilities. The LM5575MHX is housed in a 16-lead HTSSOP package with an exposed pad for improved thermal dissipation, making it suitable for automotive and industrial applications. It operates within a temperature range of -40°C to +125°C, ensuring reliability in various environments. This product is supported by Texas Instruments' WEBENCH design tools, facilitating easier integration into projects.
SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 090207-LM5575MHX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LM5575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 70V
Minimum Input Voltage: 6V
Alternative Parts (Cross-Reference): LM5575QMH; LM5575QMHX; MAX17761ATC+;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5575MHX | 090207-LM5575MHX | LM5575MHXTR-ND | LM5575MHX | LM5575MHX | LM5575MHX | LM5575MHX |
| Product Name | LM5575 SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5575MHX | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 to 70 volts | 1.23 volts | 1.23 volts |