High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization 28-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071505-LM5642XMT/NOP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 375kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 98.9%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Switching Controllers 375Khz Dual Synch Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5642XMT/NOPB | LM5642XMT/NOPB-ND | 071505-LM5642XMT/NOPB | LM5642XMT/NOPB | LM5642XMT/NOPB | LM5642XMT/NOPB | 815-LM5642XMT/NOPB | LM5642XMT/NOPB |
| Product Name | LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5642XMT/NOPB | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK 28TSSOP | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP,TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 28-TSSOP (0.173, 4.40mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Internal Current Limit; Current Limit, Enable, Soft Start | ||||
| Output Voltage | 1.24 to 34 volts | 32.4 volts | ||||||
| IOUT | 20 amps | 20 amps |