IC REG BUCK ADJ 600MA 6DSBGA
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-WFBGA, DSBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM8801TMX-1.2/S7002836 | LM8801TMX-1.2/S7002836 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1 volts | 1 to 2.9 volts |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz |