Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Manufacturer: Texas Instruments
Win Source Part Number: 923316-LM79L05ACTL
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Package: Reel - TR
Package: 6-WFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM79
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA (1.5x1.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM79L05ACTLTR, *LM79L05ACTL, LM79L05ACTLCT, LM79L05ACTL-ND
5V FIXED NEGATIVE REGULATOR, PBGA6, MICRO, BUMP, SMD-6 Product overview: LM79L05ACTL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L05ACTL can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA 6DSBGA
IC REG LINEAR -5V 100MA 6DSBGA
IC REG LINEAR -5V 100MA 6DSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L05ACTLTR-ND | 923316-LM79L05ACTL | 776-LM79L05ACTL | LM79L05ACTL | LM79L05ACTL | 815-LM79L05ACTL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM79L05ACTL | SMD 5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -5V 100MA 6DSBGA |
| Regulator Type | Standard | |||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-WFBGA, DSBGA | Other; 6-DSBGA (1.5x1.3) | Other; 6-WFBGA, DSBGA | |||
| Special Features | Over Temperature, Short Circuit |