Texas Instruments LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDT/NOPB

Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78M05 3-Terminal Positive Voltage Regulators - LM78M05CDT/NOPB - Texas Instruments
Dallas, TX, United States
LM78M05 3-Terminal Positive Voltage Regulators
LM78M05CDT/NOPB
LM78M05 3-Terminal Positive Voltage Regulators LM78M05CDT/NOPB
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125

Buy Now Datasheet
 - LM78M05CDT/NOPB - Rochester Electronics
Newburyport, MA, United States
LM78M05 -3-Terminal 500-mA Positive Voltage Regulator

LM78M05 -3-Terminal 500-mA Positive Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDT/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
SMD 5V 500mA 35V LDO Voltage Regulator IC
776-LM78M05CDT/NOPB
SMD 5V 500mA 35V LDO Voltage Regulator IC 776-LM78M05CDT/NOPB
5V LDO 500mA 35V TO-252 SMD Linear Voltage Regulator Product overview: LM78M05CDT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDT/NOPB can be used for catalog matching and distributor lookup.

5V LDO 500mA 35V TO-252 SMD Linear Voltage Regulator Product overview: LM78M05CDT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CDT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT/NOPB - 1200764-LM78M05CDT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT/NOPB
1200764-LM78M05CDT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT/NOPB 1200764-LM78M05CDT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200764-LM78M05CDT/N OPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: LM78M05 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA PSRR: 78dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-252-3 Voltage Input MAX: 35V Alternative Parts (Cross-Reference): MC78M05BDT; MC78M05BDTRK; MC7805ECDTXM_NL; Introduction Date: June 29, 2017 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1200764-LM78M05CDT/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: LM78M05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): MC78M05BDT; MC78M05BDTRK; MC7805ECDTXM_NL;
Introduction Date: June 29, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - 5360969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360969
Voltage Regulators 5360969
Voltage regulator,LM78M05CDT

Voltage regulator,LM78M05CDT

Supplier's Site
Voltage Regulators - 5360969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360969P
Voltage Regulators 5360969P
Voltage regulator,LM78M05CDT

Voltage regulator,LM78M05CDT

Supplier's Site
Voltage Regulators - 1025741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025741
Voltage Regulators 1025741
Voltage regulator,LM78M05CDT

Voltage regulator,LM78M05CDT

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78M05CDT/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78M05CDT/NOPB
PMIC - Voltage Regulators - Linear LM78M05CDT/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CDT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CDT/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CDT/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78M05CDT/NOPB
Linear Voltage Regulators LM78M05CDT/NOPB
Linear Voltage Regulators 3-Terminal Pos Vltg Reg

Linear Voltage Regulators 3-Terminal Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78M05CDT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78M05CDT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78M05CDT/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM78M05CDT/NOPB LM78M05CDT/NOPB LM78M05CDT/NOPB-ND 776-LM78M05CDT/NOPB 1200764-LM78M05CDT/NOPB 5360969 5360969P LM78M05CDT/NOPB LM78M05CDT/NOPB LM78M05CDT/NOPB LM78M05CDT/NOPB
Product Name LM78M05 3-Terminal Positive Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SMD 5V 500mA 35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78M05CDT/NOPB Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO,TO-220,TO-252 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; To-252 Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details