Texas Instruments LM78M05 3-Terminal Positive Voltage Regulators LM78M05CH/NOPB

Description
3-Terminal Positive Voltage Regulators 3-TO -40 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Voltage Regulators 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78M05 3-Terminal Positive Voltage Regulators - LM78M05CH/NOPB - Texas Instruments
Dallas, TX, United States
LM78M05 3-Terminal Positive Voltage Regulators
LM78M05CH/NOPB
LM78M05 3-Terminal Positive Voltage Regulators LM78M05CH/NOPB
3-Terminal Positive Voltage Regulators 3-TO -40 to 125

3-Terminal Positive Voltage Regulators 3-TO -40 to 125

Buy Now Datasheet
 - LM78M05CH/NOPB - Rochester Electronics
Newburyport, MA, United States
LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator

LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator

Supplier's Site Datasheet
 - LM78M05CH/NOPB - Rochester Electronics
Newburyport, MA, United States
LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator

LM78M05-MIL 500 mA 5V Fixed Output Linear Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CH/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CH/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-3

Buy Now Datasheet
Singapore, Singapore
500 mA 5V LDO Voltage Regulator IC
776-LM78M05CH/NOPB
500 mA 5V LDO Voltage Regulator IC 776-LM78M05CH/NOPB
500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125 Product overview: LM78M05CH/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CH/NOPB can be used for catalog matching and distributor lookup.

500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125 Product overview: LM78M05CH/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78M05CH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CH/NOPB - 134410-LM78M05CH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CH/NOPB
134410-LM78M05CH/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM78M05CH/NOPB 134410-LM78M05CH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134410-LM78M05CH/NOP B Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO (NDT) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3mA PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134410-LM78M05CH/NOPB
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO (NDT)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM78M05CH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78M05CH/NOPB
PMIC - Voltage Regulators - Linear LM78M05CH/NOPB
IC REG LINEAR 5V 500MA TO39-3

IC REG LINEAR 5V 500MA TO39-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78M05CH/NOPB
Linear Voltage Regulators LM78M05CH/NOPB
Linear Voltage Regulators 500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125

Linear Voltage Regulators 500 mA 5V Fixed Output Linear Regulator / LDO 3-TO -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78M05CH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78M05CH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78M05CH/NOPB
IC REG LINEAR 5V 500MA TO39-3

IC REG LINEAR 5V 500MA TO39-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78M05CH/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78M05CH/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78M05CH/NOPB
IC REG LINEAR 5V 500MA TO39-3

IC REG LINEAR 5V 500MA TO39-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM78M05CH/NOPB LM78M05CH/NOPB LM78M05CH/NOPB-ND 776-LM78M05CH/NOPB 134410-LM78M05CH/NOPB LM78M05CH/NOPB LM78M05CH/NOPB LM78M05CH/NOPB LM78M05CH/NOPB
Product Name LM78M05 3-Terminal Positive Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500 mA 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM78M05CH/NOPB PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO,TO-220,TO-252 Other; TO-CAN-3 TO-39; Other; TO-205AD, TO-39-3 Metal Can Other; TO-39 Other; TO (NDT) TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details