IC REG BUCK ADJ 1.5A 12WSON
IC REG BUCK ADJ 1.5A 12WSON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-WFDFN Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM63615CAQDRRRQ1TR-ND | LM63615CAQDRRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1 to 20 volts | 1 to 20 volts |