Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
12V LDO Regulator, 1A, TO-220, Positive, 35V In Product overview: LM7812CT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM7812CT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM7812CT | 699-LM7812CT |
| Product Name | LM340-N Series 3-Terminal Positive Regulators | 12V 1A 35V TO-220 LDO Voltage Regulator IC |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 | Other; TO-220-3 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |
| Output Voltage | 5 to 12 volts | 12 volts |