High Precision 6MHz, 600 mA Synchronous Step-Down DC-DC Converter for Mobile Applications 6-DSBGA
Switching Regulator/Controller
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-WFBGA, DSBGA
Switching Voltage Regulators Hi Prec 6MHz 600 mA Sync SD DC-DC Cnvtr
IC REG BUCK 2.9V 600MA 6DSBGA
Switching Regulator IC Output
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-WFBGA, DSBGA
IC REG BUCK 2.9V 600MA 6DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB-ND | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB | LM8801TMX-2.9/NOPB |
| Product Name | LM8801 High Precision 6MHz, 600 mA Synchronous Step-Down DC-DC Converter for Mobile Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; DSBGA | Other; DSBGA6 | Other; 6-WFBGA, DSBGA | Other; 6-WFBGA, DSBGA | ||||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | ||||||
| Output Voltage | 1.79 to 1.85 volts | 2.9 volts | 2.9 volts | 2.9 to ? volts |