SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1054909-LM5575QMH/NO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 70V
Minimum Input Voltage: 6V
Alternative Parts (Cross-Reference): LM5575MHX/NOPB; LM5575QMH; LM5575QMHX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Regulator IC Output
IC REG BUCK ADJ 1.5A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5575QMH/NOPB | 1054909-LM5575QMH/NOPB | LM5575QMH/NOPB-ND | LM5575QMH/NOPB | LM5575QMH/NOPB | LM5575QMH/NOPB | LM5575QMH/NOPB | LM5575QMH/NOPB |
| Product Name | LM5575-Q1 SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5575QMH/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts | 1.23 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |