Manufacturer: Texas Instruments
Win Source Part Number: 1317555-LM53625LQRNL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 2.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.9V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 22-VQFN-HR (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 22-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM53625
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
IC REG BUCK 5V 2.5A 22VQFN
IC REG BUCK 5V 2.5A 22VQFN
IC REG BUCK 5V 2.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 22-VFQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317555-LM53625LQRNLRQ1 | LM53625LQRNLRQ1-ND | LM53625LQRNLRQ1 | LM53625LQRNLRQ1 | LM53625LQRNLRQ1 | LM53625LQRNLRQ1 | LM53625LQRNLRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-VFQFN | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |