LM7812 - Fixed Positive Standard Regulator, 12V BIPolar, D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Manufacturer: Texas Instruments
Win Source Part Number: 1054997-LM7812S/NOPB
Number of Regulators: 1
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
1.5-A, 30-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LM7812S/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM7812S/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN 12V 1.5A DDPAK/TO263
IC REG LIN 12V 1.5A DDPAK/TO263
IC REG LINEAR 12V 1.5A
Linear Voltage Regulators 1.5-A, Wide VIN Fixed Voltage Regulators 3-DDPAK/TO-263 0 to 125
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM7812S/NOPB | 296-50317-ND | 1054997-LM7812S/NOPB | 776-LM7812S/NOPB | LM7812S/NOPB | LM7812S/NOPB | 815-LM7812S/NOPB | LM7812S/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM7812S/NOPB | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 12V 1.5A | Linear Voltage Regulators | |
| Package Type | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | |||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||||
| Special Features | Over Temperature, Short Circuit |