Manufacturer: Texas Instruments
Win Source Part Number: 812698-LM76002RNPR
Packaging: Reel
Mounting Style: Surface Mount, Wettable Flank
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 30-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 57V
Manufacturer Package: 30-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
IC REG BUCK ADJ 2.5A 30WQFN
IC REG BUCK ADJ 2.5A 30WQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
Switching Voltage Regulators 3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 30-WFQFN Exposed Pad
IC REG BUCK ADJ 2.5A 30WQFN
IC REG BUCK ADJ 2.5A 30WQFN
IC REG BUCK ADJ 2.5A 30WQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 812698-LM76002RNPR | 296-LM76002RNPRDKR-ND | LM76002RNPR | LM76002RNPR | LM76002RNPR | LM76002RNPR | LM76002RNPR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM76002RNPR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 57 volts | 1 to 57 volts | 1 to 57 volts | 1 volts | 1 volts |