Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
-12V 100mA Negative LDO Voltage Regulator, SOIC, 75mV Dropout Product overview: LM79L12ACMX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L12ACMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 122005-LM79L12ACMX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 6mA
PSRR: 52dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR -12V 100MA 8SOIC
IC REG LINEAR -12V 100MA 8SOIC
IC REG LINEAR -12V 100MA 8SOIC
Linear Voltage Regulators 3-Terminal Negative Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L12ACMX/NOPB | 776-LM79L12ACMX/NOPB | 122005-LM79L12ACMX/NOPB | LM79L12ACMX/NOPBTR-ND | LM79L12ACMX/NOPB | LM79L12ACMX/NOPB | LM79L12ACMX/NOPB | LM79L12ACMX/NOPB |
| Product Name | LM79L12 Series 3-Terminal Negative Regulators | -12V 100mA SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM79L12ACMX/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Negative | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | -12 volts | -12 volts | 12 volts | -12 volts | -12 volts | -12 volts |