Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923296-LM73606QRNPTQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Package: 30-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM73606
Categories: Integrated Circuits (ICs)
Case / Package: 30-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47933-6, 296-47933-2, 296-47933-1
Switching Voltage Regulators 3.5V to 36V, 6A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 30WQFN
IC REG BUCK ADJ 6A 30WQFN
IC REG BUCK ADJUSTABLE 6A 30WQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47933-2-ND | 923296-LM73606QRNPTQ1 | LM73606QRNPTQ1 | LM73606QRNPTQ1 | LM73606QRNPTQ1 | LM73606QRNPTQ1 | LM73606QRNPTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM73606QRNPTQ1 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 30-WFQFN Exposed Pad | Other; 30-WQFN (6x4) | Other; 30-WFQFN Exposed Pad | Other; 30-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |