SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 500MA 16TSSOP
IC REG BUCK ADJ 500MA 16TSSOP
Switching Voltage Regulators 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5574MT | LM5574MT-ND | LM5574MT | LM5574MT | LM5574MT | LM5574MT |
| Product Name | LM5574 SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable,Tracking | |||||
| Output Voltage | 1.23 to 70 volts | 1.23 to 70 volts | 1.23 volts | 1.23 to 70 volts |