Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 22-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851518-LM53625MQRNLT
Series: Automotive, AEC-Q100
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LM53625
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM53625MQRNLTQ1-ND, 296-44669-2-ND, 296-LM53625MQRNLTQ1T
IC REG BUCK ADJ 2.5A 22VQFN
IC REG BUCK ADJ 2.5A 22VQFN
Switching Voltage Regulators 2.5/3.5A, 36 V Synchronous, 2.1MHz, Automotive Step Down DC-DC Converter 22-VQFN-HR -40 to 150
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 22-VFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM53625MQRNLTQ1TR-ND | 851518-LM53625MQRNLTQ1 | LM53625MQRNLTQ1 | LM53625MQRNLTQ1 | LM53625MQRNLTQ1 | LM53625MQRNLTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM53625MQRNLTQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 22-PowerVFQFN | Other; Reel - TR | Other; 22-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 to 10 volts | 3.3 volts | 3.3 to 10 volts |