Win Source Part Number: 999179-LM61430AFSQRJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 34.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VFQFN
Supplier Device Package: 14-VQFN-HR (4x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM61430AFSQRJRRQ
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW
IC REG BUCK ADJ 3A 14VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 999179-LM61430AFSQRJRRQ1 | 296-LM61430AFSQRJRRQ1CT-ND | LM61430AFSQRJRRQ1 | LM61430AFSQRJRRQ1 | LM61430AFSQRJRRQ1 | LM61430AFSQRJRRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 14-PowerVFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 kHz | 200 to 2200 kHz |