9V FIXED POSITIVE REGULATOR, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM78L09ACZ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L09ACZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA TO92-3
IC REG LINEAR 9V 100MA TO92-3
IC REG LINEAR 9V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM78L09ACZ | LM78L09ACZ | LM78L09ACZ | LM78L09ACZ |
| Product Name | 9V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; TO-226-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) |