Texas Instruments LM78L15 3-Terminal Positive Regulators LM78L15ACM

Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Regulators 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM78L15 3-Terminal Positive Regulators - LM78L15ACM - Texas Instruments
Dallas, TX, United States
LM78L15 3-Terminal Positive Regulators
LM78L15ACM
LM78L15 3-Terminal Positive Regulators LM78L15ACM
3-Terminal Positive Regulators 8-SOIC 0 to 125

3-Terminal Positive Regulators 8-SOIC 0 to 125

Buy Now Datasheet
Newest Parts - LM78L15ACM - 1200759-LM78L15ACM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM78L15ACM
1200759-LM78L15ACM
Newest Parts - LM78L15ACM 1200759-LM78L15ACM
Manufacturer: Texas Instruments Win Source Part Number: 1200759-LM78L15ACM Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 51dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM78L15 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 15V Voltage - Input (Maximum): 35V Current - Quiescent (Iq): 3mA

Manufacturer: Texas Instruments
Win Source Part Number: 1200759-LM78L15ACM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 51dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM78L15
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 3mA

Buy Now
Singapore, Singapore
15V 100mA SOIC LDO Voltage Regulator IC
776-LM78L15ACM
15V 100mA SOIC LDO Voltage Regulator IC 776-LM78L15ACM
15V 100mA LDO Linear Voltage Regulator SOIC SM Product overview: LM78L15ACM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L15ACM can be used for catalog matching and distributor lookup.

15V 100mA LDO Linear Voltage Regulator SOIC SM Product overview: LM78L15ACM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM78L15ACM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM78L15ACM - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM78L15ACM - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM78L15ACM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM78L15ACM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM78L15ACM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM78L15ACM
Linear Voltage Regulators LM78L15ACM
Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-SOIC 0 to 125

Linear Voltage Regulators 100-mA Fixed Output Linear Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM78L15ACM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM78L15ACM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM78L15ACM
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LM78L15ACM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM78L15ACM
PMIC - Voltage Regulators - Linear LM78L15ACM
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM78L15ACM 1200759-LM78L15ACM 776-LM78L15ACM LM78L15ACM LM78L15ACM-ND LM78L15ACM LM78L15ACM LM78L15ACM
Product Name LM78L15 3-Terminal Positive Regulators Newest Parts - LM78L15ACM 15V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27541DRZT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
IOUT 0.2500 amps
View Details
2 suppliers
Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details