Texas Instruments Newest Parts - LM78S40CN LM78S40CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200774-LM78S40CN Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Output Configuration: Positive or Negative Output Current: 1.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 40V (Switch) Manufacturer Homepage: www.national.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LM78S40 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Switching Frequency: 100Hz ~ 100kHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200774-LM78S40CN Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Output Configuration: Positive or Negative Output Current: 1.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 40V (Switch) Manufacturer Homepage: www.national.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LM78S40 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Switching Frequency: 100Hz ~ 100kHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM78S40CN - 1200774-LM78S40CN - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM78S40CN
1200774-LM78S40CN
Newest Parts - LM78S40CN 1200774-LM78S40CN
Manufacturer: Texas Instruments Win Source Part Number: 1200774-LM78S40CN Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Output Configuration: Positive or Negative Output Current: 1.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 40V (Switch) Manufacturer Homepage: www.national.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LM78S40 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Switching Frequency: 100Hz ~ 100kHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1200774-LM78S40CN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 40V (Switch)
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LM78S40
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Switching Frequency: 100Hz ~ 100kHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 40V

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-LM78S40CN
Voltage Regulator IC 739-LM78S40CN
Universal Switching Regulator Subsystem 16-PDIP -55 to 125 Product overview: LM78S40CN from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM78S40CN can be used for catalog matching and distributor lookup.

Universal Switching Regulator Subsystem 16-PDIP -55 to 125 Product overview: LM78S40CN from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM78S40CN can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM78S40CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM78S40CN
Voltage Regulators - DC DC Switching Regulators LM78S40CN
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 16-DIP (0.300", 7.62mm)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM78S40CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM78S40CN
Voltage Regulators - DC DC Switching Regulators LM78S40CN
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 16-DIP (0.300", 7.62mm)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM78S40CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM78S40CN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM78S40CN
1.5A, 100KHZ BIPOLAR, PDIP16

1.5A, 100KHZ BIPOLAR, PDIP16

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM78S40CN - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM78S40CN
Voltage Regulators - DC DC Switching Regulators LM78S40CN
1.5A, 100KHZ BIPOLAR, PDIP16

1.5A, 100KHZ BIPOLAR, PDIP16

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM78S40CN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM78S40CN
PMIC - Voltage Regulators - DC DC Switching Regulators LM78S40CN
IC REG BUCK BST ADJ 1.5A 16DIP

IC REG BUCK BST ADJ 1.5A 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1200774-LM78S40CN 739-LM78S40CN LM78S40CN LM78S40CN LM78S40CN LM78S40CN LM78S40CN
Product Name Newest Parts - LM78S40CN Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DIP; Other; 16-DIP Other; PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm)
Output Voltage 40 to 1.25 volts 40 volts 1.25 to 40 volts 1.25 to 40 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-2-R7 - 910645-ADP2102YCPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1904471 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20133QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details