Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801XUX-1.82 LM8801XUX-1.82

Description
Manufacturer: Texas Instruments Win Source Part Number: 071548-LM8801XUX-1.8 2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.82V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071548-LM8801XUX-1.8 2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.82V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801XUX-1.82 - 071548-LM8801XUX-1.82 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801XUX-1.82
071548-LM8801XUX-1.82
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801XUX-1.82 071548-LM8801XUX-1.82
Manufacturer: Texas Instruments Win Source Part Number: 071548-LM8801XUX-1.8 2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.82V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071548-LM8801XUX-1.82
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.82V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.82V 0.6A Voltage Regulator IC
739-LM8801XUX-1.82
1.82V 0.6A Voltage Regulator IC 739-LM8801XUX-1.82
IC REG BCK 1.82V 0.6A SYNC 6USMD Product overview: LM8801XUX-1.82 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.82V, 0.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM8801XUX-1.82 can be used for catalog matching and distributor lookup.

IC REG BCK 1.82V 0.6A SYNC 6USMD Product overview: LM8801XUX-1.82 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.82V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.82V, 0.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM8801XUX-1.82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 071548-LM8801XUX-1.82 739-LM8801XUX-1.82
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM8801XUX-1.82 1.82V 0.6A Voltage Regulator IC
Configuration / Function Buck
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-DSBGA Other; Reel - TR
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
6 suppliers
DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details