Fixed Negative Standard Regulator, 12V, BIPolar, PBCY3
IC VREG 12 V FIXED NEGATIVE REGULATOR, PBCY3, PLASTIC, TO-92, 3 PIN, Fixed Negative Single Output Standard Regulator Product overview: LM79L12ACZ from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM79L12ACZ can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED NEG STND
IC REG LINEAR FIXED NEG STND
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM79L12ACZ | 776-LM79L12ACZ | LM79L12ACZ | LM79L12ACZ |
| Product Name | 12 V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | Other; SIP3 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Output Voltage | -12 volts | -12 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | ||
| IQ | 0.0060 amps | 0.0060 amps |